The Combo D-Sub Connector, R/A Plug, DB-9W4, from the Edac product range, features a total of 9 contacts, including 5 signal and 4 power contacts. It utilizes a solder termination type for reliable connections. The connector body is constructed from steel and is compliant with RoHS regulations, ensuring it meets environmental standards. The operating temperature range for this connector is -55°C to 125°C, making it suitable for various applications. The contact rating is 10A for power contacts, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is designed for use in environments where durability and compliance with safety standards are essential.
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-9W4, TH; Product Range:629C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-9W4-650-1NC-ND | 56AJ9110 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-9W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |