EDAC, Inc. D-Sub Connector Assemblies 629-9W4-250-3NB

Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-9W4-250-3NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-9W4-250-3NB-ND
D-Sub Connector Assemblies 151-629-9W4-250-3NB-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-9W4, Th; Product Range Edac - 53AJ0714 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-9W4, Th; Product Range Edac
53AJ0714
Combo D-Sub Conn, R/a Plug, Db-9W4, Th; Product Range Edac 53AJ0714
COMBO D-SUB CONN, R/A PLUG, DB-9W4, TH; Product Range:629C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-9W4, TH; Product Range:629C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-9W4-250-3NB-ND 53AJ0714
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-9W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - A99302-ND - DigiKey
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
3 suppliers
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details