9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-9W4, TH; Product Range:629C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-9W4-250-1N3-ND | 52AJ8329 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-9W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |