EDAC, Inc. D-Sub Connector Assemblies 629-8W8-650-4N6

Description
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-8W8-650-4N6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-8W8-650-4N6-ND
D-Sub Connector Assemblies 151-629-8W8-650-4N6-ND
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector

8 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-8W8, Th; Product Range Edac - 56AJ5964 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-8W8, Th; Product Range Edac
56AJ5964
Combo D-Sub Conn, R/a Plug, Dc-8W8, Th; Product Range Edac 56AJ5964
COMBO D-SUB CONN, R/A PLUG, DC-8W8, TH; Product Range:629C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-8W8, TH; Product Range:629C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-8W8-650-4N6-ND 56AJ5964
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-8W8, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PwrBlade ® - 51915-157LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details