The Combo D-Sub Connector, R/A Plug, DC-8W8, from the Edac product range, features an insert arrangement of DC-8W8 and includes 8 power contacts. The connector is designed for solder termination and is constructed with a steel body, ensuring durability. It operates within a temperature range of -55°C to 125°C and has a contact rating of 30A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product complies with the European Union directives for RoHS, making it suitable for environmentally conscious projects.
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-8W8, TH; Product Range:629C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-8W8-650-3NB-ND | 56AJ8996 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-8W8, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |