The Combo D-Sub Connector, R/A Plug, DC-8W8, from the 629C Series by Edac is designed for applications requiring reliable electrical connections. It features 8 power contacts with a solder termination type, suitable for various electronic projects. The connector body is made of steel and is compliant with RoHS standards, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to 125°C. The contact rating is 20A, with a maximum contact resistance of 10m,Ѷ, and it offers an insulation resistance of 5000M,Ѷ minimum. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for high-voltage applications. This connector is a practical choice for engineers seeking a robust and compliant solution for their connectivity needs.
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-8W8, TH; Product Range:629C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-8W8-650-2NA-ND | 56AJ8983 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-8W8, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |