The Combo D-Sub Connector, R/A Plug, DA-7W2, from the Edac product range, features a total of 7 contacts, including 5 signal contacts and 2 power contacts. It is designed for solder termination and is constructed with a steel body, ensuring durability. The connector is RoHS compliant, adhering to the European Union directives for environmental safety. It operates effectively within a temperature range of -55°C to 125°C. The contact ratings include a maximum current of 30A for power contacts and 5A per signal contact, with a contact resistance of 10m,Ѷ maximum. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is suitable for applications requiring reliable electrical connections in various environments.
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:629C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-7W2-650-3T3-ND | 56AJ8874 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |