EDAC, Inc. D-Sub Connector Assemblies 629-7W2-650-3N4

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-7W2-650-3N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-7W2-650-3N4-ND
D-Sub Connector Assemblies 151-629-7W2-650-3N4-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac - 56AJ8869 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac
56AJ8869
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac 56AJ8869
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:629C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:629C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-7W2-650-3N4-ND 56AJ8869
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51402-XX001LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details