EDAC, Inc. D-Sub Connector Assemblies 629-7W2-240-4TE

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-7W2-240-4TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-7W2-240-4TE-ND
D-Sub Connector Assemblies 151-629-7W2-240-4TE-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac - 56AJ8772 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac
56AJ8772
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac 56AJ8772
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:629C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:629C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-7W2-240-4TE-ND 56AJ8772
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A98022-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details