EDAC, Inc. D-Sub Connector Assemblies 629-5W5-640-1NE

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-5W5-640-1NE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-5W5-640-1NE-ND
D-Sub Connector Assemblies 151-629-5W5-640-1NE-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-5W5, Th; Product Range Edac - 53AJ0521 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-5W5, Th; Product Range Edac
53AJ0521
Combo D-Sub Conn, R/a Plug, Db-5W5, Th; Product Range Edac 53AJ0521
COMBO D-SUB CONN, R/A PLUG, DB-5W5, TH; Product Range:629C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-5W5, TH; Product Range:629C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-5W5-640-1NE-ND 53AJ0521
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-5W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ribbon Cable Connectors - 103308-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details