EDAC, Inc. D-Sub Connector Assemblies 629-5W1-650-3TB

Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-5W1-650-3TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-5W1-650-3TB-ND
D-Sub Connector Assemblies 151-629-5W1-650-3TB-ND
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac - 56AJ5552 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac
56AJ5552
Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac 56AJ5552
COMBO D-SUB CONN, R/A PLUG, DE-5W1, TH; Product Range:629C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-5W1, TH; Product Range:629C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-5W1-650-3TB-ND 56AJ5552
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details