The Combo D-Sub Connector, R/A Plug, DE-5W1, from the Edac product range, features a total of five contacts, comprising four signal contacts and one power contact. The connector is designed for solder termination and is constructed with a steel body, ensuring durability. It operates effectively within a temperature range of -55°C to 125°C. The power contact rating is 20A, while each signal contact can handle up to 5A. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. Additionally, the connector complies with the European Union directives for RoHS compliance, making it suitable for environmentally conscious projects. This product is ideal for applications requiring reliable connections in various electronic devices.
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-5W1, TH; Product Range:629C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-5W1-650-2NB-ND | 56AJ5539 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |