The Combo D-Sub Connector, R/A Plug, DE-5W1, from the Edac product range, features an insert arrangement of DE-5W1 with a total of five contacts, including four signal contacts and one power/coax contact. The connector is designed for solder termination and is constructed from copper alloy. It operates within a temperature range of -55°C to 125°C and has a contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. The connector also meets the dielectric withstanding voltage of 1000V AC rms. Additionally, it complies with the European Union directives for RoHS compliance, ensuring it is free from hazardous substances. This product is suitable for applications requiring reliable signal and power connections in a compact form factor.
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-5W1, TH; Product Range:629C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-5W1-640-7TC-ND | 56AJ8577 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |