EDAC, Inc. D-Sub Connector Assemblies 629-5W1-640-3T5

Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-5W1-640-3T5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-5W1-640-3T5-ND
D-Sub Connector Assemblies 151-629-5W1-640-3T5-ND
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac - 56AJ8566 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac
56AJ8566
Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac 56AJ8566
COMBO D-SUB CONN, R/A PLUG, DE-5W1, TH; Product Range:629C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-5W1, TH; Product Range:629C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-5W1-640-3T5-ND 56AJ8566
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-5W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-060LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details