EDAC, Inc. D-Sub Connector Assemblies 629-47W1650-1NB

Description
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-47W1650-1NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-47W1650-1NB-ND
D-Sub Connector Assemblies 151-629-47W1650-1NB-ND
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac - 56AJ8454 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac
56AJ8454
Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac 56AJ8454
COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-47W1650-1NB-ND 56AJ8454
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98022-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104001AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details