EDAC, Inc. D-Sub Connector Assemblies 629-47W1640-2TC

Description
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-47W1640-2TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-47W1640-2TC-ND
D-Sub Connector Assemblies 151-629-47W1640-2TC-ND
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac - 56AJ5366 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac
56AJ5366
Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac 56AJ5366
COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-47W1640-2TC-ND 56AJ5366
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-109LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-83513
View Details