The Combo D-Sub Conn, R/a Plug, DD-47W1, Th is part of the 629C Series and features an insert arrangement of DD-47W1. It includes 47 contacts, comprising 46 signal contacts and 1 power contact, with a solder termination type. The contact material is copper alloy, and the product is RoHS compliant, adhering to the European Union directives 2011/65/EU. The housing is made from thermoplastic polyester rated UL94V-0, while the shell is constructed from steel with a tin plating. The contacts are gold plated with a thickness of 30Oº". The operating temperature range is from -55°C to 125°C, with a power contact rating of 20A and a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms.
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-47W1640-2TA-ND | 56AJ8426 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |