The Combo D-Sub Conn, R/a Plug, DD-47W1, Th from the Edac product range features a total of 47 contacts, including 46 signal contacts and 1 power contact. The contact termination type is solder, and the contact material is copper alloy with a gold plating of 30 microinches. This product is RoHS compliant, adhering to the European Union directives 2011/65/EU. The operating temperature range for this connector is between -55°C and 125°C. It has a power/co-ax contact rating of 10A and a signal contact current rating of 5A per contact, with a maximum contact resistance of 10 milliohms. The insulator resistance is a minimum of 5000 megohms, and it can withstand a dielectric voltage of 1000V AC rms. Engineers considering this product should note its robust specifications and compliance with industry standards, making it suitable for various applications requiring reliable connectivity.
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-47W1640-1TD-ND | 56AJ5360 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |