The Combo D-Sub Connector, R/A Plug, DD-47W1, TH from the Edac product range features a total of 47 contacts, comprising 46 signal contacts and 1 power contact. The connector is designed for solder termination and is constructed from copper alloy with gold flash plating. It is compliant with RoHS directives, ensuring it meets environmental standards. The operating temperature range for this connector is between -55°C and 125°C, making it suitable for various applications. The contact rating is 20A for power and 5A per signal contact, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand dielectric voltages of up to 1000V AC rms. This connector is ideal for engineers seeking a reliable and compliant solution for their connectivity needs.
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-47W1240-2T4-ND | 56AJ8379 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |