The Combo D-Sub Connector, Right Angle Plug, DD-47W1, from the Edac product range, features 47 contacts, including 46 signal contacts and 1 power contact. It utilizes a solder termination type and is constructed from copper alloy with a gold flash plating. The housing is made of thermoplastic polyester, rated UL94V-0, and the shell is tin-plated steel. This connector operates within a temperature range of -55°C to 125°C and has a power contact rating of 20A, with a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. It also withstands a dielectric voltage of 1000V AC rms. This product complies with the European Union directives for RoHS compliance, making it suitable for environmentally conscious projects.
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-47W1, TH; Product Range:629C Series; Insert Arrangement:DD-47W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-47W1240-2T3-ND | 56AJ8378 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-47W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |