The Combo D-Sub Connector, R/A Plug, DD-43W2, from the Edac product range, features a total of 43 contacts, including 41 signal contacts and 2 power contacts. It is designed for solder termination and is constructed from copper alloy with a gold flash plating. The housing is made of thermoplastic polyester rated UL94V-0, while the shell is steel with a tin plating. This connector operates within a temperature range of -55°C to 125°C and has a current rating of 20A for power contacts and 5A per signal contact. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. It also has a dielectric withstanding voltage of 1000V AC rms. The product complies with the European Union directives for RoHS compliance, ensuring it meets environmental standards.
43 (41 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-43W2, TH; Product Range:629C Series; Insert Arrangement:DD-43W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-43W2250-2TA-ND | 56AJ8272 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-43W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |