The Combo D-Sub Conn, R/a Plug, DD-43W2, Th from the Edac product range features a total of 43 contacts, comprising 41 signal contacts and 2 power contacts. The contact termination type is solder, and the contact material is copper alloy with a gold flash plating. This connector is designed to operate within a temperature range of -55°C to 125°C. It has a power contact rating of 30A and a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product is RoHS compliant, adhering to the European Union directives for environmental safety.
43 (41 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-43W2, TH; Product Range:629C Series; Insert Arrangement:DD-43W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-43W2240-3TD-ND | 56AJ5186 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-43W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |