The Combo D-Sub Connector, R/A Plug, DA-3WK3, from the Edac product range, features a robust design suitable for various applications. It includes three power contacts with a solder termination type, ensuring reliable connectivity. The connector body is made from steel and is compliant with RoHS regulations, adhering to the European Union directives for environmental safety. It operates effectively within a temperature range of -55°C to 125°C. The contact ratings are 20A for power and 5A per contact for signal, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is ideal for engineers seeking a durable and compliant solution for their projects.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3650-2N6-ND | 56AJ4880 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |