EDAC, Inc. D-Sub Connector Assemblies 629-3WK3650-1N4

Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-3WK3650-1N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-3WK3650-1N4-ND
D-Sub Connector Assemblies 151-629-3WK3650-1N4-ND
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac - 56AJ4870 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac
56AJ4870
Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac 56AJ4870
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-3WK3650-1N4-ND 56AJ4870
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers