The Combo D-Sub Connector, R/A Plug, DA-3WK3, from the Edac product range, features a robust design suitable for various applications. It includes three power contacts with a solder termination type, ensuring reliable connectivity. The connector body is made of steel and is compliant with RoHS regulations, adhering to the European Union directives for environmental safety. It operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, it boasts an insulator resistance of 5000M,Ѷ minimum and a dielectric withstanding voltage of 1000V AC rms, making it suitable for demanding electrical environments.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3650-1N3-ND | 56AJ7928 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |