The Combo D-Sub Connector, R/A Plug, DA-3WK3, part number 56AJ7902, is designed for applications requiring a robust connection with three power contacts. It features a steel body with a tin-plated shell and gold-plated copper alloy contacts, ensuring durability and reliable performance. The connector supports a current rating of 30A for power contacts and 5A per signal contact, with a maximum contact resistance of 10m,Ѷ. It also boasts an insulator resistance of 5000M,Ѷ minimum and a dielectric withstanding voltage of 1000V AC rms. The operating temperature range is from -55°C to 125°C. This product complies with the European Union directives for RoHS compliance, making it suitable for environmentally conscious projects.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3640-3TC-ND | 56AJ7902 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |