The Combo D-Sub Connector, R/A Plug, DA-3WK3, from the Edac product range, features a robust design suitable for various applications. It includes three power contacts with a current rating of 30A and a signal contact rating of 5A per contact. The connector is constructed with a steel body and is RoHS compliant, adhering to the European Union directives for environmental safety. The contact resistance is specified at a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. It can operate within a temperature range of -55°C to 125°C and withstand a dielectric voltage of 1000V AC rms. This connector is designed for solder termination, making it suitable for reliable connections in demanding environments.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3640-3TA-ND | 56AJ7901 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |