The Combo D-Sub Connector, R/A Plug, DA-3WK3, from the Edac product range, features a three-contact configuration designed for power applications. The connector is constructed with a steel body and is RoHS compliant, adhering to the European Union directives for environmental safety. It supports a contact termination type of solder and operates within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, while the power contact rating is 20A. The connector also boasts a dielectric withstanding voltage of 1000V AC rms and an insulator resistance of a minimum of 5000M,Ѷ. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3640-2T6-ND | 56AJ4845 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |