EDAC, Inc. D-Sub Connector Assemblies 629-3WK3640-1N4

Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-3WK3640-1N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-3WK3640-1N4-ND
D-Sub Connector Assemblies 151-629-3WK3640-1N4-ND
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac - 53AJ0091 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac
53AJ0091
Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac 53AJ0091
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-3WK3640-1N4-ND 53AJ0091
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details