3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3250-3N6-ND | 52AJ7931 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |