The Combo D-Sub Connector, R/A Plug, DA-3WK3, part number 56AJ7869, is designed for applications requiring a robust and reliable connection. This connector features three power contacts with a solder termination type, making it suitable for various electronic projects. The connector body is made from steel and is compliant with RoHS standards, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, it offers an insulator resistance of 5000M,Ѷ minimum and a dielectric withstanding voltage of 1000V AC rms. This product is part of the 629C series and is suitable for engineers looking for a reliable D-Sub connector solution.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3250-1TE-ND | 56AJ7869 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |