The Combo D-Sub Connector, R/A Plug, DA-3WK3, from the Edac product range, features a three-contact configuration designed for coaxial connections. It has a contact termination type of solder and is constructed with a steel body. The connector is rated for a maximum contact current of 5A and has a signal contact resistance of 10m,Ѷ maximum. It operates effectively within a temperature range of -55°C to 125°C and offers an insulator resistance of 5000M,Ѷ minimum. The connector also meets the European Union directives for RoHS compliance, ensuring it is free from hazardous substances. This product is suitable for applications requiring reliable coaxial connections in various electronic systems.
3 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3WK3, TH; Product Range:629C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3WK3240-7TD-ND | 56AJ4809 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |