EDAC, Inc. D-Sub Connector Assemblies 629-3W3-650-4TD

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-3W3-650-4TD-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-3W3-650-4TD-ND
D-Sub Connector Assemblies 151-629-3W3-650-4TD-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac - 56AJ8108 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
56AJ8108
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac 56AJ8108
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-3W3-650-4TD-ND 56AJ8108
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17HC18FBF200 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Headers, Male Pins - 104345-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details