EDAC, Inc. D-Sub Connector Assemblies 629-3W3-650-4N4

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-3W3-650-4N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-3W3-650-4N4-ND
D-Sub Connector Assemblies 151-629-3W3-650-4N4-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac - 56AJ8106 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
56AJ8106
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac 56AJ8106
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-3W3-650-4N4-ND 56AJ8106
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Shaped Connectors - 1-1734044-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details