The Combo D-Sub Connector, R/A Plug, DA-3W3, from the Edac product range, features a three-contact configuration designed for power applications. It has a contact termination type of solder and is constructed with a steel body that is nickel plated. This connector is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range is specified from -55°C to 125°C, making it suitable for various industrial applications. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, the insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product is ideal for engineers seeking reliable and compliant D-Sub connectors for their projects.
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3W3-650-3N6-ND | 56AJ5016 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |