The Combo D-Sub Connector, R/A Plug, DA-3W3, from the Edac product range, features a robust design suitable for various applications. It includes three power contacts with a solder termination type, ensuring reliable connectivity. The connector body is made from steel and is compliant with RoHS directives, making it suitable for environmentally conscious projects. It operates effectively within a temperature range of -55°C to 125°C. The contact ratings include a power contact rating of 20A and a signal contact rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, it offers an insulator resistance of 5000M,Ѷ minimum and a dielectric withstanding voltage of 1000V AC rms, indicating strong electrical performance. This connector is a viable option for engineers seeking a durable and compliant solution for their projects.
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3W3-650-2NC-ND | 56AJ8076 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |