The Combo D-Sub Connector, R/A Plug, DA-3W3, from the Edac product range, features a three-contact configuration designed for coaxial connections. It is constructed with a steel body and is compliant with RoHS standards. The connector supports a signal contact current rating of 5A per contact and has a maximum contact resistance of 10m,Ѷ. It operates effectively within a temperature range of -55°C to 125°C and offers an insulator resistance of 5000M,Ѷ minimum. The dielectric withstanding voltage is rated at 1000V AC rms. This connector is suitable for applications requiring reliable coaxial connections in a compact form factor.
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3W3-640-7TC-ND | 56AJ4986 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |