EDAC, Inc. D-Sub Connector Assemblies 629-3W3-640-7TB

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-3W3-640-7TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-3W3-640-7TB-ND
D-Sub Connector Assemblies 151-629-3W3-640-7TB-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac - 56AJ8059 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
56AJ8059
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac 56AJ8059
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-3W3-640-7TB-ND 56AJ8059
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data