EDAC, Inc. D-Sub Connector Assemblies 629-3W3-240-2T5

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-3W3-240-2T5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-3W3-240-2T5-ND
D-Sub Connector Assemblies 151-629-3W3-240-2T5-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac - 56AJ4916 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
56AJ4916
Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac 56AJ4916
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-3W3-240-2T5-ND 56AJ4916
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1988-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details