The Combo D-Sub Connector, R/A Plug, DA-3W3, from the Edac product range, features a robust design suitable for various applications. It includes three power contacts with a current rating of 10A and a signal contact current rating of 5A per contact. The connector is constructed from thermoplastic polyester with a UL94V-0 rating, ensuring durability and compliance with fire safety standards. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. It can withstand a dielectric voltage of 1000V AC rms, making it suitable for high-voltage applications. This product is RoHS compliant, adhering to the European Union directives for hazardous substances. The connector is designed for solder termination, providing a reliable connection in various electronic setups.
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-3W3, TH; Product Range:629C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-3W3-240-1T2-ND | 56AJ7975 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-3W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |