The Combo D-Sub Conn, R/a Plug, DD-36W4, Th from the Edac product range features a total of 36 contacts, including 32 signal contacts and 4 power contacts. The contact termination type is solder, and the contact material is copper alloy with a gold plating of 30Oº". This connector is designed to operate within a temperature range of -55°C to 125°C and has a power contact rating of 40A, with a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. It also has a dielectric withstanding voltage of 1000V AC rms. The product complies with the European Union directives for RoHS compliance, ensuring it meets environmental standards.
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-36W4650-4N4-ND | 56AJ8230 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |