EDAC, Inc. D-Sub Connector Assemblies 629-36W4650-3N4

Description
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-36W4650-3N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-36W4650-3N4-ND
D-Sub Connector Assemblies 151-629-36W4650-3N4-ND
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac - 56AJ8221 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
56AJ8221
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac 56AJ8221
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-36W4650-3N4-ND 56AJ8221
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A54200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details