The Combo D-Sub Connector, R/A Plug, DD-36W4, TH, from the Edac product range, features an insert arrangement of DD-36W4 and includes 36 contacts, comprising 32 signal contacts and 4 power/coax contacts. The connector is designed for solder termination and is compliant with RoHS directives, ensuring it meets environmental standards. Constructed from thermoplastic polyester (UL94V-0) for the housing, with a steel shell that is tin-plated, and copper alloy contacts that are gold-plated to a thickness of 30Oº", this connector is built for durability. It operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is suitable for applications requiring reliable connections in various electronic devices.
36 (32 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-36W4640-5T3-ND | 56AJ5111 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |