EDAC, Inc. D-Sub Connector Assemblies 629-36W4640-4TE

Description
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-36W4640-4TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-36W4640-4TE-ND
D-Sub Connector Assemblies 151-629-36W4640-4TE-ND
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac - 56AJ8185 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
56AJ8185
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac 56AJ8185
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-36W4640-4TE-ND 56AJ8185
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade ® - 51915-136LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details