The Combo D-Sub Conn, R/a Plug, DD-36W4, TH from the Edac product range features a total of 36 contacts, comprising 32 signal contacts and 4 power contacts. The contact termination type is solder, and the contact material is copper alloy with a gold plating of 30Oº". This connector is designed to operate within a temperature range of -55°C to 125°C and has a current rating of 10A for power contacts and 5A per signal contact. The contact resistance is specified to be a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This product is RoHS compliant, adhering to the European Union directives 2011/65/EU.
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-36W4640-1T5-ND | 56AJ5092 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |