EDAC, Inc. D-Sub Connector Assemblies 629-36W4250-3T3

Description
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-36W4250-3T3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-36W4250-3T3-ND
D-Sub Connector Assemblies 151-629-36W4250-3T3-ND
36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

36 (32 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac - 56AJ8159 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
56AJ8159
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac 56AJ8159
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-36W4250-3T3-ND 56AJ8159
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10203200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details