EDAC, Inc. D-Sub Connector Assemblies 629-36W4240-7ND

Description
36 (32 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
36 (32 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-36W4240-7ND-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-36W4240-7ND-ND
D-Sub Connector Assemblies 151-629-36W4240-7ND-ND
36 (32 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

36 (32 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac - 52AJ8005 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
52AJ8005
Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac 52AJ8005
COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-36W4, TH; Product Range:629C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-36W4240-7ND-ND 52AJ8005
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details