The Combo D-Sub Connector, R/A Plug, DE-2WK2, from the Edac product range, features a robust design suitable for various applications. It includes two power contacts with a solder termination type, ensuring reliable connectivity. The connector body is made of steel and is compliant with RoHS standards, adhering to the European Union directives for environmental safety. The operating temperature range is from -55°C to 125°C, making it suitable for diverse environmental conditions. The connector has a signal contact current rating of 5A per contact and a power contact rating of 40A, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand dielectric voltage of 1000V AC rms. This product is ideal for engineers seeking a durable and compliant connector for their projects.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-2WK2650-4TB-ND | 56AJ4114 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |