The Combo D-Sub Connector, R/A Plug, DE-2WK2, from the Edac product range, features a robust design suitable for various applications. It includes two coax contacts with a solder termination type, ensuring reliable connectivity. The connector body is made of steel and is compliant with RoHS standards, adhering to the European Union directives for environmental safety. It operates effectively within a temperature range of -55°C to 125°C and has a contact rating of 5A per contact. The connector also boasts a low contact resistance of 10m,Ѷ maximum and an insulator resistance of 5000M,Ѷ minimum, along with a dielectric withstanding voltage of 1000V AC rms. This product is ideal for engineers seeking a durable and compliant connection solution.
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-2WK2640-5T4-ND | 56AJ7082 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |