EDAC, Inc. D-Sub Connector Assemblies 629-2W2-250-2TB

Description
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-2W2-250-2TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-2W2-250-2TB-ND
D-Sub Connector Assemblies 151-629-2W2-250-2TB-ND
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector

2 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac - 53AJ3652 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac
53AJ3652
Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac 53AJ3652
COMBO D-SUB CONN, R/A PLUG, DE-2W2, TH; Product Range:629C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-2W2, TH; Product Range:629C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-2W2-250-2TB-ND 53AJ3652
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 1-1634222-2-ND - DigiKey
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99002-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details